Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89856UMG-TR SY89856UMG-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 935790-SY89856UMG-TR Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SY89856 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY89856UMG TR, SY89856UMG TR-ND, SY89856UMGTR, SY89856UMGTR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 935790-SY89856UMG-TR Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SY89856 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY89856UMG TR, SY89856UMG TR-ND, SY89856UMGTR, SY89856UMGTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89856UMG-TR - 935790-SY89856UMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89856UMG-TR
935790-SY89856UMG-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89856UMG-TR 935790-SY89856UMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 935790-SY89856UMG-TR Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SY89856 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY89856UMG TR, SY89856UMG TR-ND, SY89856UMGTR, SY89856UMGTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 935790-SY89856UMG-TR
Series: Precision Edge®
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SY89856
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SY89856UMG TR, SY89856UMG TR-ND, SY89856UMGTR, SY89856UMGTR-ND

Buy Now Datasheet
Clock Buffers, Drivers - SY89856UMG-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89856UMG-TR-ND
Clock Buffers, Drivers SY89856UMG-TR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 3GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 3GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89856UMG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89856UMG-TR
Clock/Timing - Clock Buffers, Drivers SY89856UMG-TR
IC CLK BUFFER 2:6 3GHZ 32MLF

IC CLK BUFFER 2:6 3GHZ 32MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 935790-SY89856UMG-TR SY89856UMG-TR-ND SY89856UMG-TR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89856UMG-TR Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Package Type Surface Mount; 32-QFN (5x5) Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bus Interface LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Buffers, Drivers - 100115W-MIL - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details