Clock Fanout Buffer (Distribution), Translator IC 1:4 3.5GHz 16-VFQFN Exposed Pad, 16-MLF®
Manufacturer: Microchip Technology
Win Source Part Number: 1104669-SY89854UMG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Translator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, PECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLF (3x3)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 3.5GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC CLK BUFFER 1:4 3.5GHZ 16MLF
IC CLK BUFFER 1:4 3.5GHZ 16MLF
FAN-OUT BUFFER, 3.5GHZ, QFN16
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 576-2100-5-ND | 1104669-SY89854UMG | SY89854UMG | SY89854UMG | 51AK9479 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89854UMG | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Fan-Out Buffer, 3.5Ghz, Qfn16 Microchip |
| Device Type | Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Translator; Clock Driver | Clock Generator |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | LVPECL | ||
| Package Type | Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® | Surface Mount; 16-MLF (3x3) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.6 volts | 2.38 to 3.6 volts | 2.38 to 3.6 volts |