Clock Multiplexer IC 2:1 2.5GHz 32-VFQFN Exposed Pad
Manufacturer: Microchip Technology
Win Source Part Number: 1104667-SY89853UMG
Packaging: Tray
Type: Multiplexer
Number of Circuits: 2
Mounting: SMD (SMT)
Input: CML, LVDS, PECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-MLF (5x5)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 2.5GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC CLK MULTIPLX 2:1 2.5GHZ 32MLF
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 576-3710-ND | 1104667-SY89853UMG | SY89853UMG |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89853UMG | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; 32-MLF (5x5) | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.6 volts | 2.38 to 3.6 volts |