Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY898535XLKY

Description
Win Source Part Number: 1269869-SY898535XLKY Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tube Frequency - Max: 235 MHz Number of Circuits: 1 Standard Package: 74 Mounting: SMD (SMT) Input: LVCMOS, LVTTL, Crystal Output: LVPECL Voltage - Supply: 3.135V ~ 3.465V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2156-SY898535XLKY,57 6-3931,-SY898535XLKY ,MICMICSY898535XLKY Base Product Number: SY898535
Request a Quote Datasheet
Description
Win Source Part Number: 1269869-SY898535XLKY Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tube Frequency - Max: 235 MHz Number of Circuits: 1 Standard Package: 74 Mounting: SMD (SMT) Input: LVCMOS, LVTTL, Crystal Output: LVPECL Voltage - Supply: 3.135V ~ 3.465V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2156-SY898535XLKY,57 6-3931,-SY898535XLKY ,MICMICSY898535XLKY Base Product Number: SY898535
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1269869-SY898535XLKY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269869-SY898535XLKY
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269869-SY898535XLKY
Win Source Part Number: 1269869-SY898535XLKY Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tube Frequency - Max: 235 MHz Number of Circuits: 1 Standard Package: 74 Mounting: SMD (SMT) Input: LVCMOS, LVTTL, Crystal Output: LVPECL Voltage - Supply: 3.135V ~ 3.465V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2156-SY898535XLKY,57 6-3931,-SY898535XLKY ,MICMICSY898535XLKY Base Product Number: SY898535

Win Source Part Number: 1269869-SY898535XLKY
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tube
Frequency - Max: 235 MHz
Number of Circuits: 1
Standard Package: 74
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL, Crystal
Output: LVPECL
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 2156-SY898535XLKY,576-3931,-SY898535XLKY,MICMICSY898535XLKY
Base Product Number: SY898535

Buy Now Datasheet
Clock Buffers, Drivers - 576-3931-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-3931-ND
Clock Buffers, Drivers 576-3931-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 235MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 235MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Clocks IC Clocks
Product Number 1269869-SY898535XLKY 576-3931-ND
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 20-TSSOP (0.173", 4.40mm Width) Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Rtc, Spi, Rv-3049, 6Ppm, 10Son; Date Format Micro Crystal - 09X0513 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09725-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers