Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY898535LKY-TR

Description
Win Source Part Number: 1269930-SY898535LKY- TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel Frequency - Max: 235 MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVPECL Voltage - Supply: 3.135V ~ 3.465V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3943-1,576-3943- 2,SY898535LKY TR,SY898535LKYTR,576 -3943-6,1611-SY89853 5LKY-DKR,2156-SY8985 35LKY-TR,1611-SY8985 35LKY-CT,MICMICSY898 535LKY-TR Base Product Number: SY898535
Request a Quote Datasheet
Description
Win Source Part Number: 1269930-SY898535LKY- TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel Frequency - Max: 235 MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVPECL Voltage - Supply: 3.135V ~ 3.465V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3943-1,576-3943- 2,SY898535LKY TR,SY898535LKYTR,576 -3943-6,1611-SY89853 5LKY-DKR,2156-SY8985 35LKY-TR,1611-SY8985 35LKY-CT,MICMICSY898 535LKY-TR Base Product Number: SY898535
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269930-SY898535LKY-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269930-SY898535LKY-TR
Win Source Part Number: 1269930-SY898535LKY- TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel Frequency - Max: 235 MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVPECL Voltage - Supply: 3.135V ~ 3.465V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3943-1,576-3943- 2,SY898535LKY TR,SY898535LKYTR,576 -3943-6,1611-SY89853 5LKY-DKR,2156-SY8985 35LKY-TR,1611-SY8985 35LKY-CT,MICMICSY898 535LKY-TR Base Product Number: SY898535

Win Source Part Number: 1269930-SY898535LKY-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tape & Reel
Frequency - Max: 235 MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVPECL
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-3943-1,576-3943-2,SY898535LKY TR,SY898535LKYTR,576-3943-6,1611-SY898535LKY-DKR,2156-SY898535LKY-TR,1611-SY898535LKY-CT,MICMICSY898535LKY-TR
Base Product Number: SY898535

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY898535LKY-TR
Clock/Timing - Clock Buffers, Drivers SY898535LKY-TR
IC CLK BUFFER 2:4 235MHZ 20TSSOP

IC CLK BUFFER 2:4 235MHZ 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1269930-SY898535LKY-TR SY898535LKY-TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 20-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1321580-RV-8564-C3-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 13715-102-XTD - Lingto Electronic Limited
Specs
Device Type Clock Generator
Frequency 340 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers