Microchip Technology, Inc. Clock Buffers, Drivers SY898530UTZ-TX

Description
Clock Fanout Buffer (Distribution) IC 1:16 500MHz 48-TQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:16 500MHz 48-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY898530UTZ-TX-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY898530UTZ-TX-ND
Clock Buffers, Drivers SY898530UTZ-TX-ND
Clock Fanout Buffer (Distribution) IC 1:16 500MHz 48-TQFP

Clock Fanout Buffer (Distribution) IC 1:16 500MHz 48-TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1269964-SY898530UTZ-TX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269964-SY898530UTZ-TX
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269964-SY898530UTZ-TX
Win Source Part Number: 1269964-SY898530UTZ- TX Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 500 MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Voltage - Supply: 3.135V ~ 3.465V Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY898530

Win Source Part Number: 1269964-SY898530UTZ-TX
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 500 MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVPECL
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY898530

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY898530UTZ-TX
Clock/Timing - Clock Buffers, Drivers SY898530UTZ-TX
IC CLK BUFFER 1:16 500MHZ 48TQFP

IC CLK BUFFER 1:16 500MHZ 48TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY898530UTZ-TX-ND 1269964-SY898530UTZ-TX SY898530UTZ-TX
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 48-TQFP Surface Mount; 48-TQFP Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11153-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046APWR - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
9 suppliers
Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers