Manufacturer: Microchip Technology
Win Source Part Number: 1263208-SY89847UMG
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Mounting Style: SMD
Frequency - Max: 2GHz
Input: CML, LVDS, PECL
Output: LVDS
Categories: Integrated Circuits
Supplier Device Package: 32-MLF (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 32-VFQFN Exposed Pad, 32-MLF
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: SY89847
Manufacturer Pack Quantity: 60
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.375V ~ 2.625V
Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2GHz 32-VFQFN Exposed Pad
IC CLK BUFFER 2:5 2GHZ 32MLF
IC CLK BUFFER 2:5 2GHZ 32MLF
LVDS FANOUT BUFFER, 1:5, 1.5GHZ, QFN-32; Clock IC Type:Fanout Buffer; Frequency:1.5GHz; No. of Outputs:5Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:32Pins; Operating TemperatureRoHS Compliant: Yes
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1263208-SY89847UMG | 576-1618-ND | SY89847UMG | SY89847UMG | 99AC4456 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89847UMG | Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Lvds Fanout Buffer, 1 Microchip |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Fanout Buffer; Clock Generator |
| Bus Interface | LVDS; LVDS | LVDS | LVDS | ||
| Package Type | Surface Mount | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | QFN |
| Supply Voltage | 2.38 to 2.62 volts | 2.38 to 2.62 volts | 2.38 to 2.62 volts | 2.38 to 2.62 volts |