Microchip Technology, Inc. Clock Buffers, Drivers SY89847UMG-TR

Description
Clock Fanout Buffer (Distribution) IC 2:5 2GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 2:5 2GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY89847UMG-DKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89847UMG-DKR-ND
Clock Buffers, Drivers SY89847UMG-DKR-ND
Clock Fanout Buffer (Distribution) IC 2:5 2GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 2:5 2GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - SY89847UMG-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89847UMG-TR-ND
Clock Buffers, Drivers SY89847UMG-TR-ND
Clock Fanout Buffer (Distribution) IC 2:5 2GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 2:5 2GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - SY89847UMG-CT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89847UMG-CT-ND
Clock Buffers, Drivers SY89847UMG-CT-ND
Clock Fanout Buffer (Distribution) IC 2:5 2GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 2:5 2GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89847UMG-TR - 898718-SY89847UMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89847UMG-TR
898718-SY89847UMG-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89847UMG-TR 898718-SY89847UMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 898718-SY89847UMG-TR Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SY89847 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY89847UMGTR, SY89847UMG-DKR, SY89847UMG TR, SY89847UMGTR-ND, SY89847UMG-CT, SY89847UMG TR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 898718-SY89847UMG-TR
Series: Precision Edge®
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SY89847
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SY89847UMGTR, SY89847UMG-DKR, SY89847UMG TR, SY89847UMGTR-ND, SY89847UMG-CT, SY89847UMG TR-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89847UMG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89847UMG-TR
Clock/Timing - Clock Buffers, Drivers SY89847UMG-TR
IC CLK BUFFER 2:5 2GHZ 32MLF

IC CLK BUFFER 2:5 2GHZ 32MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY89847UMG-DKR-ND 898718-SY89847UMG-TR SY89847UMG-TR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89847UMG-TR Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVDS
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-QFN (5x5) Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Buffers, Drivers - 100115W-MIL - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up - BQ3285EP - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC,SSOP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
7 suppliers