Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY89841UMG-TR

Description
Win Source Part Number: 1256965-SY89841UMG-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Multiplexer Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89841UMG TR,SY89841UMGTR,SY89 841UMG-CT,SY89841UMG TR,SY89841UMG TR,SY89841UMG-DKR Base Product Number: SY89841
Request a Quote Datasheet
Description
Win Source Part Number: 1256965-SY89841UMG-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Multiplexer Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89841UMG TR,SY89841UMGTR,SY89 841UMG-CT,SY89841UMG TR,SY89841UMG TR,SY89841UMG-DKR Base Product Number: SY89841
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256965-SY89841UMG-TR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256965-SY89841UMG-TR
Win Source Part Number: 1256965-SY89841UMG-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Multiplexer Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89841UMG TR,SY89841UMGTR,SY89 841UMG-CT,SY89841UMG TR,SY89841UMG TR,SY89841UMG-DKR Base Product Number: SY89841

Win Source Part Number: 1256965-SY89841UMG-TR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: Precision Edge®
Type: Multiplexer
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-MLF® (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89841UMG TR,SY89841UMGTR,SY89841UMG-CT,SY89841UMGTR,SY89841UMG TR,SY89841UMG-DKR
Base Product Number: SY89841

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256965-SY89841UMG-TR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.375V ~ 2.625V
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74ACT139M96G4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
 - AM7992BPC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP24
View Details
IC MUX/DEMUX 2X1 6TSSOP - 554-74LVC1G3157GW,125 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 2.7V
Package Type SSOP; 6-TSSOP, SC-88, SOT-363
View Details