Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY89840UMG-TR

Description
Win Source Part Number: 1256957-SY89840UMG-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V, 3V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89840UMG TR,SY89840UMG TR,SY89840UMGTR,SY89 840UMGTR Base Product Number: SY89840
Request a Quote Datasheet
Description
Win Source Part Number: 1256957-SY89840UMG-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V, 3V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89840UMG TR,SY89840UMG TR,SY89840UMGTR,SY89 840UMGTR Base Product Number: SY89840
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256957-SY89840UMG-TR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256957-SY89840UMG-TR
Win Source Part Number: 1256957-SY89840UMG-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V, 3V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89840UMG TR,SY89840UMG TR,SY89840UMGTR,SY89 840UMGTR Base Product Number: SY89840

Win Source Part Number: 1256957-SY89840UMG-TR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: Precision Edge®
Type: Multiplexer
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2.375V ~ 2.625V, 3V ~ 3.6V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89840UMG TR,SY89840UMG TR,SY89840UMGTR,SY89840UMGTR
Base Product Number: SY89840

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256957-SY89840UMG-TR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.375V ~ 2.625V, 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
Logic Family / Base Number Nexperia - 24AC3130 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 5.5V
View Details
 - MM54C42J/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
SN74AHCT138Q-Q1 Automotive Catalog 3-Line to 8-Line Decoders/Demultiplexers - CAHCT138QPWRG4Q1 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type SOIC,TSSOP
View Details