Microchip Technology, Inc. Clock Buffers, Drivers SY89838UMG

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 2GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 2GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-1538-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1538-5-ND
Clock Buffers, Drivers 576-1538-5-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 2GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 2GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89838UMG
1263202-SY89838UMG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89838UMG 1263202-SY89838UMG
Manufacturer: Microchip Technology Win Source Part Number: 1263202-SY89838UMG Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 2GHz Input: CML, LVDS, LVPECL Output: LVDS Categories: Integrated Circuits Supplier Device Package: 32-MLF (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 32-VFQFN Exposed Pad, 32-MLF Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: SY89838 Manufacturer Pack Quantity: 60 MSL Level: 2 (1 Year) Supply Voltage (V): 2.375V ~ 2.625V

Manufacturer: Microchip Technology
Win Source Part Number: 1263202-SY89838UMG
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer
Mounting Style: SMD
Frequency - Max: 2GHz
Input: CML, LVDS, LVPECL
Output: LVDS
Categories: Integrated Circuits
Supplier Device Package: 32-MLF (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 32-VFQFN Exposed Pad, 32-MLF
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: SY89838
Manufacturer Pack Quantity: 60
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.375V ~ 2.625V

Buy Now
Ic, Lvds Buffer / Mux, 32Qfn; Clock Ic Type Microchip - 10AC9208 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Lvds Buffer / Mux, 32Qfn; Clock Ic Type Microchip
10AC9208
Ic, Lvds Buffer / Mux, 32Qfn; Clock Ic Type Microchip 10AC9208
IC, LVDS BUFFER / MUX, 32QFN; Clock IC Type:Fanout Buffer; Frequency:2GHz; No. of Outputs:8Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, LVDS BUFFER / MUX, 32QFN; Clock IC Type:Fanout Buffer; Frequency:2GHz; No. of Outputs:8Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Clock/Timing - Clock Buffers, Drivers - SY89838UMG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89838UMG
Clock/Timing - Clock Buffers, Drivers SY89838UMG
IC CLK BUFFER 2:8 2GHZ 32MLF

IC CLK BUFFER 2:8 2GHZ 32MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 576-1538-5-ND 1263202-SY89838UMG 10AC9208 SY89838UMG
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89838UMG Ic, Lvds Buffer / Mux, 32Qfn; Clock Ic Type Microchip Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Fanout Buffer; Real Time Clock; Clock Generator Clock Driver
Bus Interface LVDS LVDS; LVDS
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount QFN Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts 2.38 to 2.62 volts 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0509 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Buffers, Drivers - 59910ZQ - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details