Microchip Technology, Inc. SY89837U

Description
The SY89837U is a low jitter, low skew, high-speed 1:8 fanout buffer with a unique, 2:1 differential input multiplexer (MUX) optimized for clock redundant switchover applications. Unlike standard multiplexers, the SY89837U unique 2:1 runt pulse eliminator (RPE) input MUX prevents any short cycles or "runt" pulses during switchover. In addition, a unique fail-safe input protection prevents metastable conditions when the selected input clock fails to a static DC differential voltage (differential input voltage drops below 200mV). The SY89837U distributes clock frequencies from 1kHz to 1.5GHz, guaranteed, over temperature and voltage.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 200mV without any level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100k compatible LVPECL with fast rise/fall times guaranteed to be less than 200ps.The SY89837U operates from a +2.5V ±5% or +3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89837U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between two clocks, and provides 8 precision, low skew LVPECL output copies Guaranteed AC performance over temperature and supply voltage: Wide operating frequency: 1kHz to >1.5GHz <975ps in-to-out tpd <180ps tr/tf <40ps output-to-output skew Unique input isolation design minimizes crosstalk Ultra-low jitter design: 150fs RMS phase jitter <0.7psRMS MUX crosstalk-induced jitter Unique input termination and VTpin accepts DC- or AC-coupled inputs (CML, PECL, LVDS) 800mV LVPECL output swing Power supply +2.5V ±5% or +3.3V ±10% -40°C to +85°C industrial temperature range Available in 32-pin (5mm x 5mm) QFN package
Description
The SY89837U is a low jitter, low skew, high-speed 1:8 fanout buffer with a unique, 2:1 differential input multiplexer (MUX) optimized for clock redundant switchover applications. Unlike standard multiplexers, the SY89837U unique 2:1 runt pulse eliminator (RPE) input MUX prevents any short cycles or "runt" pulses during switchover. In addition, a unique fail-safe input protection prevents metastable conditions when the selected input clock fails to a static DC differential voltage (differential input voltage drops below 200mV). The SY89837U distributes clock frequencies from 1kHz to 1.5GHz, guaranteed, over temperature and voltage.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 200mV without any level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100k compatible LVPECL with fast rise/fall times guaranteed to be less than 200ps.The SY89837U operates from a +2.5V ±5% or +3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89837U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between two clocks, and provides 8 precision, low skew LVPECL output copies Guaranteed AC performance over temperature and supply voltage: Wide operating frequency: 1kHz to >1.5GHz <975ps in-to-out tpd <180ps tr/tf <40ps output-to-output skew Unique input isolation design minimizes crosstalk Ultra-low jitter design: 150fs RMS phase jitter <0.7psRMS MUX crosstalk-induced jitter Unique input termination and VTpin accepts DC- or AC-coupled inputs (CML, PECL, LVDS) 800mV LVPECL output swing Power supply +2.5V ±5% or +3.3V ±10% -40°C to +85°C industrial temperature range Available in 32-pin (5mm x 5mm) QFN package
Datasheet
Datasheet Summary
Powered by GS/AI

The SY89837U is a high-speed, low jitter 1:8 LVPECL fanout buffer designed for clock distribution applications. It features a 2:1 differential input multiplexer with a runt pulse eliminator to prevent short cycles during input switchover. The device supports a wide operating frequency range from 1kHz to over 1.5GHz, with guaranteed performance metrics including less than 975ps in-to-out propagation delay, less than 180ps rise/fall times, and less than 40ps output-to-output skew. It offers ultra-low jitter performance with 150fs RMS phase jitter and minimal crosstalk-induced jitter. The SY89837U accepts AC- or DC-coupled inputs as small as 200mV and provides 800mV LVPECL output swings. It operates on a power supply of +2.5V ±5% or +3.3V ±10% and is rated for an industrial temperature range of -40°C to +85°C. The product is available in a compact 32-pin QFN package, making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The SY89837U is a high-speed, low jitter 1:8 LVPECL fanout buffer designed for clock distribution applications. It features a 2:1 differential input multiplexer with a runt pulse eliminator to prevent short cycles during input switchover. The device supports a wide operating frequency range from 1kHz to over 1.5GHz, with guaranteed performance metrics including less than 975ps in-to-out propagation delay, less than 180ps rise/fall times, and less than 40ps output-to-output skew. It offers ultra-low jitter performance with 150fs RMS phase jitter and minimal crosstalk-induced jitter. The SY89837U accepts AC- or DC-coupled inputs as small as 200mV and provides 800mV LVPECL output swings. It operates on a power supply of +2.5V ±5% or +3.3V ±10% and is rated for an industrial temperature range of -40°C to +85°C. The product is available in a compact 32-pin QFN package, making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
 - SY89837U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89837U is a low jitter, low skew, high-speed 1:8 fanout buffer with a unique, 2:1 differential input multiplexer (MUX) optimized for clock redundant switchover applications. Unlike standard multiplexers, the SY89837U unique 2:1 runt pulse eliminator (RPE) input MUX prevents any short cycles or "runt" pulses during switchover. In addition, a unique fail-safe input protection prevents metastable conditions when the selected input clock fails to a static DC differential voltage (differential input voltage drops below 200mV). The SY89837U distributes clock frequencies from 1kHz to 1.5GHz, guaranteed, over temperature and voltage.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 200mV without any level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100k compatible LVPECL with fast rise/fall times guaranteed to be less than 200ps.The SY89837U operates from a +2.5V ±5% or +3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89837U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between two clocks, and provides 8 precision, low skew LVPECL output copies Guaranteed AC performance over temperature and supply voltage: Wide operating frequency: 1kHz to >1.5GHz <975ps in-to-out tpd <180ps tr/tf <40ps output-to-output skew Unique input isolation design minimizes crosstalk Ultra-low jitter design: 150fs RMS phase jitter <0.7psRMS MUX crosstalk-induced jitter Unique input termination and VTpin accepts DC- or AC-coupled inputs (CML, PECL, LVDS) 800mV LVPECL output swing Power supply +2.5V ±5% or +3.3V ±10% -40°C to +85°C industrial temperature range Available in 32-pin (5mm x 5mm) QFN package

The SY89837U is a low jitter, low skew, high-speed 1:8 fanout buffer with a unique, 2:1 differential input multiplexer (MUX) optimized for clock redundant switchover applications. Unlike standard multiplexers, the SY89837U unique 2:1 runt pulse eliminator (RPE) input MUX prevents any short cycles or "runt" pulses during switchover. In addition, a unique fail-safe input protection prevents metastable conditions when the selected input clock fails to a static DC differential voltage (differential input voltage drops below 200mV). The SY89837U distributes clock frequencies from 1kHz to 1.5GHz, guaranteed, over temperature and voltage.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 200mV without any level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100k compatible LVPECL with fast rise/fall times guaranteed to be less than 200ps.The SY89837U operates from a +2.5V ±5% or +3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89837U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Selects between two clocks, and provides 8 precision, low skew LVPECL output copies
    • Guaranteed AC performance over temperature and supply voltage:
    • Wide operating frequency: 1kHz to >1.5GHz
      • <975ps in-to-out tpd
      • <180ps tr/tf
      • <40ps output-to-output skew
    • Unique input isolation design minimizes crosstalk
    • Ultra-low jitter design:
      • 150fs RMS phase jitter
      • <0.7psRMS MUX crosstalk-induced jitter
    • Unique input termination and VTpin accepts DC- or AC-coupled inputs (CML, PECL, LVDS)
    • 800mV LVPECL output swing
    • Power supply +2.5V ±5% or +3.3V ±10%
    • -40°C to +85°C industrial temperature range
    • Available in 32-pin (5mm x 5mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89837U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Video Amplifiers ICs - 2448567 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type SOT; SOT23; SOT-23-6-1
View Details
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details