Qorvo 6-20 GHz (C, X, Ku, K Band) Low Noise Amplifier MMIC CMD194C3

Description
Qorvo's CMD194C3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD194C3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 20 dB of gain with a corresponding output 1 dB compression point of +15 dBm and a noise figure of 2 dB. The CMD194C3 amplifier is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.
Request a Quote Datasheet
Description
Qorvo's CMD194C3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD194C3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 20 dB of gain with a corresponding output 1 dB compression point of +15 dBm and a noise figure of 2 dB. The CMD194C3 amplifier is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-20 GHz (C, X, Ku, K Band) Low Noise Amplifier MMIC - CMD194C3 - Qorvo
Greensboro, NC, United States
6-20 GHz (C, X, Ku, K Band) Low Noise Amplifier MMIC
CMD194C3
6-20 GHz (C, X, Ku, K Band) Low Noise Amplifier MMIC CMD194C3
Qorvo's CMD194C3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD194C3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 20 dB of gain with a corresponding output 1 dB compression point of +15 dBm and a noise figure of 2 dB. The CMD194C3 amplifier is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.

Qorvo's CMD194C3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD194C3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 20 dB of gain with a corresponding output 1 dB compression point of +15 dBm and a noise figure of 2 dB. The CMD194C3 amplifier is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number CMD194C3
Product Name 6-20 GHz (C, X, Ku, K Band) Low Noise Amplifier MMIC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

6 - 18 GHz Driver Amplifier - QPA0022D - Qorvo
Specs
Standards and Certifications RoHS
Package Type Die
Operating Range Military
View Details
2 suppliers
1218MHz Rf Amplifier - 860-QPA4428SR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details