Manufacturer: Microchip Technology
Win Source Part Number: 1104654-SY89834UMI
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVPECL
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLF (3x3)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 1GHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:4 1GHz 16-VFQFN Exposed Pad, 16-MLF®
IC CLK BUFFER 2:4 1GHZ 16MLF
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1104654-SY89834UMI | SY89834UMI-ND | SY89834UMI |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89834UMI | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | |
| Package Type | Surface Mount; 16-MLF (3x3) | Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® | Surface Mount; Surface Mount |