Microchip Technology, Inc. Clock Fanout Buffer,2Ghz, -40 To 85Deg C; Operating Temperature Min Microchip SY89833LMG

Description
CLOCK FANOUT BUFFER,2GHZ, -40 TO 85DEG C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Pins:16Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
CLOCK FANOUT BUFFER,2GHZ, -40 TO 85DEG C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Pins:16Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Fanout Buffer,2Ghz, -40 To 85Deg C; Operating Temperature Min Microchip - 71Y4932 - Newark, An Avnet Company
Chicago, IL, United States
Clock Fanout Buffer,2Ghz, -40 To 85Deg C; Operating Temperature Min Microchip
71Y4932
Clock Fanout Buffer,2Ghz, -40 To 85Deg C; Operating Temperature Min Microchip 71Y4932
CLOCK FANOUT BUFFER,2GHZ, -40 TO 85DEG C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Pins:16Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

CLOCK FANOUT BUFFER,2GHZ, -40 TO 85DEG C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Pins:16Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71Y4932
Product Name Clock Fanout Buffer,2Ghz, -40 To 85Deg C; Operating Temperature Min Microchip
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CP8007ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Hex inverting Schmitt trigger - 74AHCT14BQ,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
QFN Interface Transceiver IC - 722-SI2439-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers