Clock Fanout Buffer (Distribution), Translator IC 1:4 2GHz 16-VFQFN Exposed Pad, 16-MLF®
Clock Fanout Buffer (Distribution), Translator IC 1:4 2GHz 16-VFQFN Exposed Pad, 16-MLF®
Clock Fanout Buffer (Distribution), Translator IC 1:4 2GHz 16-VFQFN Exposed Pad, 16-MLF®
Win Source Part Number: 987638-SY89833ALMG-T
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Translator
Package: Tape & Reel
Frequency - Max: 2 GHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVDS
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-VFQFN Exposed Pad, 16-MLF®
Supplier Device Package: 16-MLF® (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89833ALMG TR,SY89833ALMG-CT,SY
Base Product Number: SY89833
IC CLK BUFFER 1:4 2GHZ 16MLF
IC CLK BUFFER 1:4 2GHZ 16MLF
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SY89833ALMG-CT-ND | 987638-SY89833ALMG-TR | SY89833ALMG-TR | SY89833ALMG-TR |
| Product Name | Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Translator; Clock Driver |
| Bus Interface | LVDS | LVDS; LVDS | LVDS | |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® | Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |