Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89832UMGTR SY89832UMGTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 038661-SY89832UMGTR Packaging: Reel - TR Type: Fanout Buffer (Distribution), Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 2.375 V to 2.625 V Maximum Input Frequency: 2.5GHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 038661-SY89832UMGTR Packaging: Reel - TR Type: Fanout Buffer (Distribution), Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 2.375 V to 2.625 V Maximum Input Frequency: 2.5GHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89832UMGTR
038661-SY89832UMGTR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89832UMGTR 038661-SY89832UMGTR
Manufacturer: Microchip Technology Win Source Part Number: 038661-SY89832UMGTR Packaging: Reel - TR Type: Fanout Buffer (Distribution), Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 2.375 V to 2.625 V Maximum Input Frequency: 2.5GHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 038661-SY89832UMGTR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Translator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLF (3x3)
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 2.5GHz
Differential - Input and Output: Yes/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 038661-SY89832UMGTR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89832UMGTR
Device Type Clock Driver
Bus Interface LVDS; LVDS
Package Type Surface Mount; 16-MLF (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4211BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22381FSZC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AE - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
10 suppliers