Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89831UMG SY89831UMG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1263191-SY89831UMG Packaging: Tube Type: Fanout Buffer (Distribution), Translator Mounting Style: SMD Frequency - Max: 2GHz Input: CML, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Supplier Device Package: 16-MLF (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: SY89831 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 2.375V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1263191-SY89831UMG Packaging: Tube Type: Fanout Buffer (Distribution), Translator Mounting Style: SMD Frequency - Max: 2GHz Input: CML, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Supplier Device Package: 16-MLF (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: SY89831 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 2.375V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89831UMG - 1263191-SY89831UMG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89831UMG
1263191-SY89831UMG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89831UMG 1263191-SY89831UMG
Manufacturer: Microchip Technology Win Source Part Number: 1263191-SY89831UMG Packaging: Tube Type: Fanout Buffer (Distribution), Translator Mounting Style: SMD Frequency - Max: 2GHz Input: CML, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Supplier Device Package: 16-MLF (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: SY89831 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 2.375V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1263191-SY89831UMG
Packaging: Tube
Type: Fanout Buffer (Distribution), Translator
Mounting Style: SMD
Frequency - Max: 2GHz
Input: CML, LVDS, LVPECL
Output: LVPECL
Categories: Integrated Circuits
Supplier Device Package: 16-MLF (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: SY89831
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.375V ~ 3.6V

Buy Now
Clock Buffers, Drivers - 576-1431-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1431-ND
Clock Buffers, Drivers 576-1431-ND
Clock Fanout Buffer (Distribution), Translator IC 1:4 2GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Translator IC 1:4 2GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - SY89831UMG - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
SY89831UMG
Clock Buffers, Drivers SY89831UMG
IC CLK BUFFER 1:4 2GHZ 16MLF

IC CLK BUFFER 1:4 2GHZ 16MLF

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89831UMG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89831UMG
Clock/Timing - Clock Buffers, Drivers SY89831UMG
IC CLK BUFFER 1:4 2GHZ 16MLF

IC CLK BUFFER 1:4 2GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1263191-SY89831UMG 576-1431-ND SY89831UMG SY89831UMG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89831UMG Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Fanout Buffer (Distribution), Translator; Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL LVPECL
Package Type Surface Mount Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9578BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 919 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A13AFMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
Rtc, Spi, Rv-3049, 6Ppm, 10Son; Date Format Micro Crystal - 09X0513 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers