Microchip Technology, Inc. Clock Buffers, Drivers SY89830UK4I

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2.5GHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2.5GHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY89830UK4I-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89830UK4I-ND
Clock Buffers, Drivers SY89830UK4I-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2.5GHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2.5GHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1352701-SY89830UK4I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1352701-SY89830UK4I
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1352701-SY89830UK4I
Win Source Part Number: 1352701-SY89830UK4I Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Precision Edge® Package: Tube Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: SY89830 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.375V ~ 5.5V Output: LVECL, LVPECL Number of Circuits: 1 Input: HSTL, LVECL, LVPECL Frequency - Max: 2.5 GHz Type: Fanout Buffer (Distribution), Multiplexer

Win Source Part Number: 1352701-SY89830UK4I
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Precision Edge®
Package: Tube
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: SY89830
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.375V ~ 5.5V
Output: LVECL, LVPECL
Number of Circuits: 1
Input: HSTL, LVECL, LVPECL
Frequency - Max: 2.5 GHz
Type: Fanout Buffer (Distribution), Multiplexer

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89830UK4I - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89830UK4I
Clock/Timing - Clock Buffers, Drivers SY89830UK4I
IC CLK BUFFER 2:4 2.5GHZ 16TSSOP

IC CLK BUFFER 2:4 2.5GHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY89830UK4I-ND 1352701-SY89830UK4I SY89830UK4I
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVECL, LVPECL
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" 16-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details