Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89830UK4G SY89830UK4G

Description
Manufacturer: Microchip Technology Win Source Part Number: 031664-SY89830UK4G Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: HSTL, LVECL, LVPECL Output: LVECL, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.375 V to 5.5 V Maximum Input Frequency: 2.5GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 031664-SY89830UK4G Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: HSTL, LVECL, LVPECL Output: LVECL, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.375 V to 5.5 V Maximum Input Frequency: 2.5GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89830UK4G - 031664-SY89830UK4G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89830UK4G
031664-SY89830UK4G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89830UK4G 031664-SY89830UK4G
Manufacturer: Microchip Technology Win Source Part Number: 031664-SY89830UK4G Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: HSTL, LVECL, LVPECL Output: LVECL, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.375 V to 5.5 V Maximum Input Frequency: 2.5GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 031664-SY89830UK4G
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HSTL, LVECL, LVPECL
Output: LVECL, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.375 V to 5.5 V
Maximum Input Frequency: 2.5GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - 576-1430-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1430-ND
Clock Buffers, Drivers 576-1430-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2.5GHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2.5GHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Fan-Out Buffer, 2.5Ghz, Tssop-16 Microchip - 51AK9477 - Newark, An Avnet Company
Chicago, IL, United States
Fan-Out Buffer, 2.5Ghz, Tssop-16 Microchip
51AK9477
Fan-Out Buffer, 2.5Ghz, Tssop-16 Microchip 51AK9477
FAN-OUT BUFFER, 2.5GHZ, TSSOP-16

FAN-OUT BUFFER, 2.5GHZ, TSSOP-16

Supplier's Site
Clock/Timing - Clock Buffers, Drivers - SY89830UK4G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89830UK4G
Clock/Timing - Clock Buffers, Drivers SY89830UK4G
IC CLK BUFFER 2:4 2.5GHZ 16TSSOP

IC CLK BUFFER 2:4 2.5GHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 031664-SY89830UK4G 576-1430-ND 51AK9477 SY89830UK4G
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89830UK4G Clock Buffers, Drivers Fan-Out Buffer, 2.5Ghz, Tssop-16 Microchip Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Generator Clock Driver
Bus Interface ECL; PECL; LVPECL; LVECL, LVPECL LVPECL
Package Type Surface Mount; 16-TSSOP Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Supply Voltage 2.38 to 5.5 volts 2.38 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-2ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details