Manufacturer: Microchip Technology
Win Source Part Number: 1104644-SY89829UHY
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 2
Mounting: SMD (SMT)
Input: LVDS, LVPECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-EP-TQFP
Supply Voltage - Operating: 2.37 V to 3.6 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 2GHz 64-TQFP Exposed Pad
Low Skew Clock Driver, 89829 Series, 20 True Output(s), 0 Inverted Output(s), PQFP64
IC CLK BUFFER 2:10 2GHZ 64TQFP
| Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1104644-SY89829UHY | 576-2092-ND | SY89829UHY | SY89829UHY |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89829UHY | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Real Time Clock; Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | ||
| Package Type | Surface Mount; 64-EP-TQFP | Surface Mount; 64-TQFP Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 2.37 to 3.6 volts | 2.37 to 3.6 volts |