Low Skew Clock Driver, 89828 Series, 20 True Output(s), 0 Inverted Output(s), PQFP64
Manufacturer: Microchip Technology
Win Source Part Number: 1104643-SY89828LHY
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits: 2
Mounting: SMD (SMT)
Input: LVDS, PECL
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-EP-TQFP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 1GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1GHz 64-TQFP Exposed Pad
IC CLK BUFFER 2:10 1GHZ 64TQFP
| Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SY89828LHY | 1104643-SY89828LHY | 576-2091-ND | SY89828LHY |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89828LHY | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Real Time Clock; Clock Driver | Clock Driver | Clock Driver | Clock Driver |
| Features / Standards | RoHS | Lead-Free | ||
| Bus Interface | LVDS; LVDS | LVDS | ||
| Package Type | Surface Mount; 64-EP-TQFP | Surface Mount; 64-TQFP Exposed Pad | Surface Mount; Surface Mount |