Microchip Technology, Inc. Clock Buffers, Drivers SY89826LHI

Description
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:22 1GHz 64-TQFP Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:22 1GHz 64-TQFP Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY89826LHI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89826LHI-ND
Clock Buffers, Drivers SY89826LHI-ND
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:22 1GHz 64-TQFP Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:22 1GHz 64-TQFP Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89826LHI
1104641-SY89826LHI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89826LHI 1104641-SY89826LHI
Manufacturer: Microchip Technology Win Source Part Number: 1104641-SY89826LHI Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer, Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS, LVPECL Output: LVDS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-EP-TQFP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104641-SY89826LHI
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVDS, LVPECL
Output: LVDS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-EP-TQFP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 1GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89826LHI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89826LHI
Clock/Timing - Clock Buffers, Drivers SY89826LHI
IC CLK BUFFER 2:22 1GHZ 64TQFP

IC CLK BUFFER 2:22 1GHZ 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY89826LHI-ND 1104641-SY89826LHI SY89826LHI
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89826LHI Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface LVDS LVDS; LVDS
Package Type Surface Mount; 64-TQFP Exposed Pad Surface Mount; 64-EP-TQFP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers