Microchip Technology, Inc. Clock Buffers, Drivers SY89825UHY

Description
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:22 2GHz 64-TQFP Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:22 2GHz 64-TQFP Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-2566-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-2566-ND
Clock Buffers, Drivers 576-2566-ND
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:22 2GHz 64-TQFP Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:22 2GHz 64-TQFP Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89825UHY - 126724-SY89825UHY - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89825UHY
126724-SY89825UHY
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89825UHY 126724-SY89825UHY
Manufacturer: Microchip Technology Win Source Part Number: 126724-SY89825UHY Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer, Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-EP-TQFP Supply Voltage - Operating: 2.37 V to 3.6 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 126724-SY89825UHY
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVDS, LVPECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-EP-TQFP
Supply Voltage - Operating: 2.37 V to 3.6 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SY89825UHY - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 89825 Series, 22 True Output(s), 0 Inverted Output(s), PQFP64

Low Skew Clock Driver, 89825 Series, 22 True Output(s), 0 Inverted Output(s), PQFP64

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89825UHY - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89825UHY
Clock/Timing - Clock Buffers, Drivers SY89825UHY
IC CLK BUFFER 2:22 2GHZ 64TQFP

IC CLK BUFFER 2:22 2GHZ 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 576-2566-ND 126724-SY89825UHY SY89825UHY SY89825UHY
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89825UHY Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 64-TQFP Exposed Pad Surface Mount; 64-EP-TQFP Surface Mount; Surface Mount
Supply Voltage 2.37 to 3.6 volts 2.37 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
5 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4252BCP-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details