Microchip Technology, Inc. Clock Buffers, Drivers SY89825UHY-TR

Description
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:22 2GHz 64-TQFP Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:22 2GHz 64-TQFP Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY89825UHY-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89825UHY-TR-ND
Clock Buffers, Drivers SY89825UHY-TR-ND
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:22 2GHz 64-TQFP Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:22 2GHz 64-TQFP Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89825UHY-TR
898717-SY89825UHY-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89825UHY-TR 898717-SY89825UHY-TR
Manufacturer: Microchip Technology Win Source Part Number: 898717-SY89825UHY-TR Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: 64-TQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SY89825 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP-EP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY89825UHY TR, SY89825UHY TR-ND, SY89825UHYTR, SY89825UHYTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 898717-SY89825UHY-TR
Series: Precision Edge®
Operating Temperature Range: -40°C ~ 85°C
Package: 64-TQFP Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SY89825
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP-EP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SY89825UHY TR, SY89825UHY TR-ND, SY89825UHYTR, SY89825UHYTR-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89825UHY-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89825UHY-TR
Clock/Timing - Clock Buffers, Drivers SY89825UHY-TR
IC CLK BUFFER 2:22 2GHZ 64TQFP

IC CLK BUFFER 2:22 2GHZ 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY89825UHY-TR-ND 898717-SY89825UHY-TR SY89825UHY-TR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89825UHY-TR Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL
Package Type Surface Mount; 64-TQFP Exposed Pad Surface Mount; 64-TQFP-EP (10x10) Surface Mount; Surface Mount
Supply Voltage 2.37 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Application Specific - AD9557BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers