Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89825UHI SY89825UHI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1263189-SY89825UHI Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer, Translator Mounting Style: SMD Frequency - Max: 2GHz Input: LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Supplier Device Package: 64-EP-TQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: SY89825 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.37V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1263189-SY89825UHI Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer, Translator Mounting Style: SMD Frequency - Max: 2GHz Input: LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Supplier Device Package: 64-EP-TQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: SY89825 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.37V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89825UHI
1263189-SY89825UHI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89825UHI 1263189-SY89825UHI
Manufacturer: Microchip Technology Win Source Part Number: 1263189-SY89825UHI Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer, Translator Mounting Style: SMD Frequency - Max: 2GHz Input: LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Supplier Device Package: 64-EP-TQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: SY89825 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.37V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1263189-SY89825UHI
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Mounting Style: SMD
Frequency - Max: 2GHz
Input: LVDS, LVPECL
Output: LVPECL
Categories: Integrated Circuits
Supplier Device Package: 64-EP-TQFP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 64-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: SY89825
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.37V ~ 3.6V

Buy Now
Clock Buffers, Drivers - SY89825UHI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89825UHI-ND
Clock Buffers, Drivers SY89825UHI-ND
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:22 2GHz 64-TQFP Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:22 2GHz 64-TQFP Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89825UHI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89825UHI
Clock/Timing - Clock Buffers, Drivers SY89825UHI
IC CLK BUFFER 2:22 2GHZ 64TQFP

IC CLK BUFFER 2:22 2GHZ 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1263189-SY89825UHI SY89825UHI-ND SY89825UHI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89825UHI Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount Surface Mount; 64-TQFP Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2SSTV850ZCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 170 MHz
View Details
Clock and Timing IC - 690-BQ4285P - ERSAELECTRONICS PTE. LTD.
Specs
Package Type PDIP
View Details
2 suppliers
Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers