Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89825UHG SY89825UHG

Description
Manufacturer: Microchip Technology Win Source Part Number: 795975-SY89825UHG Series: Precision Edge Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer, Translator Operating Temperature Range: -40°C ~ 85°C Package: 64-TQFP Exposed Pad Frequency - Max: 2GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.37 V ~ 3.6 V Input: LVDS, LVPECL Output: LVPECL Part Status: Obsolete(EOL) Family Name: SY89825 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-EP-TQFP Alternative Parts (Cross-Reference): NB100EP223FAR2G; NB100EP223FAG; NB100EP223FAR2; NB100EP223FA; Introduction Date: September 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795975-SY89825UHG Series: Precision Edge Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer, Translator Operating Temperature Range: -40°C ~ 85°C Package: 64-TQFP Exposed Pad Frequency - Max: 2GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.37 V ~ 3.6 V Input: LVDS, LVPECL Output: LVPECL Part Status: Obsolete(EOL) Family Name: SY89825 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-EP-TQFP Alternative Parts (Cross-Reference): NB100EP223FAR2G; NB100EP223FAG; NB100EP223FAR2; NB100EP223FA; Introduction Date: September 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89825UHG - 795975-SY89825UHG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89825UHG
795975-SY89825UHG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89825UHG 795975-SY89825UHG
Manufacturer: Microchip Technology Win Source Part Number: 795975-SY89825UHG Series: Precision Edge Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer, Translator Operating Temperature Range: -40°C ~ 85°C Package: 64-TQFP Exposed Pad Frequency - Max: 2GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.37 V ~ 3.6 V Input: LVDS, LVPECL Output: LVPECL Part Status: Obsolete(EOL) Family Name: SY89825 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-EP-TQFP Alternative Parts (Cross-Reference): NB100EP223FAR2G; NB100EP223FAG; NB100EP223FAR2; NB100EP223FA; Introduction Date: September 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795975-SY89825UHG
Series: Precision Edge
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Operating Temperature Range: -40°C ~ 85°C
Package: 64-TQFP Exposed Pad
Frequency - Max: 2GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.37 V ~ 3.6 V
Input: LVDS, LVPECL
Output: LVPECL
Part Status: Obsolete(EOL)
Family Name: SY89825
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-EP-TQFP
Alternative Parts (Cross-Reference): NB100EP223FAR2G; NB100EP223FAG; NB100EP223FAR2; NB100EP223FA;
Introduction Date: September 01, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Clock/Timing - Clock Buffers, Drivers - SY89825UHG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89825UHG
Clock/Timing - Clock Buffers, Drivers SY89825UHG
IC CLK BUFFER 2:22 2GHZ 64TQFP

IC CLK BUFFER 2:22 2GHZ 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 795975-SY89825UHG SY89825UHG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89825UHG Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Rtc, I2C, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal - 09X0520 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details
Clock/Timing - Application Specific - AD9557BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details