Manufacturer: Microchip Technology
Win Source Part Number: 133859-SY89824LHZ
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HSTL, LVPECL
Output: HSTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 64-EP-TQFP
Supply Voltage - Operating: 3 V to 3.6 V
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Clock Buffer 2:22
IC CLK BUFFER 2:22 64TQFP
| Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 133859-SY89824LHZ | SY89824LHZ | SY89824LHZ |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89824LHZ | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Clock Driver | Real Time Clock | Clock Driver |
| Bus Interface | HSTL; HSTL | ||
| Package Type | Surface Mount; 64-EP-TQFP | Surface Mount; Surface Mount |