Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89824LHZ-TR SY89824LHZ-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 795974-SY89824LHZ-TR Series: Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: 0°C ~ 85°C Package: 64-TQFP Exposed Pad Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: HSTL, LVPECL Output: HSTL Part Status: Obsolete(EOL) Family Name: SY89824 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-EP-TQFP Alternative Parts (Cross-Reference): 8534AY-01; 8534AY-01LFT; 8534AY-01T; 8534AY-01LF; Introduction Date: March 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795974-SY89824LHZ-TR Series: Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: 0°C ~ 85°C Package: 64-TQFP Exposed Pad Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: HSTL, LVPECL Output: HSTL Part Status: Obsolete(EOL) Family Name: SY89824 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-EP-TQFP Alternative Parts (Cross-Reference): 8534AY-01; 8534AY-01LFT; 8534AY-01T; 8534AY-01LF; Introduction Date: March 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89824LHZ-TR
795974-SY89824LHZ-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89824LHZ-TR 795974-SY89824LHZ-TR
Manufacturer: Microchip Technology Win Source Part Number: 795974-SY89824LHZ-TR Series: Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: 0°C ~ 85°C Package: 64-TQFP Exposed Pad Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: HSTL, LVPECL Output: HSTL Part Status: Obsolete(EOL) Family Name: SY89824 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-EP-TQFP Alternative Parts (Cross-Reference): 8534AY-01; 8534AY-01LFT; 8534AY-01T; 8534AY-01LF; Introduction Date: March 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795974-SY89824LHZ-TR
Series: Precision Edge
Packaging: Reel package
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: 0°C ~ 85°C
Package: 64-TQFP Exposed Pad
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: HSTL, LVPECL
Output: HSTL
Part Status: Obsolete(EOL)
Family Name: SY89824
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-EP-TQFP
Alternative Parts (Cross-Reference): 8534AY-01; 8534AY-01LFT; 8534AY-01T; 8534AY-01LF;
Introduction Date: March 01, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89824LHZ-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89824LHZ-TR
Clock/Timing - Clock Buffers, Drivers SY89824LHZ-TR
IC CLK BUFFER 2:22 64TQFP

IC CLK BUFFER 2:22 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 795974-SY89824LHZ-TR SY89824LHZ-TR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89824LHZ-TR Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock and Timing IC - 690-RV-3032-C7-32.768KHZ-2.5PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.3 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Clock/Timing - Application Specific - ADN2812ACP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2700 MHz
View Details
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details