Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89823LHY SY89823LHY

Description
Manufacturer: Microchip Technology Win Source Part Number: 1263187-SY89823LHY Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer, Translator Mounting Style: SMD Frequency - Max: 500MHz Input: HSTL, LVPECL Output: HSTL Categories: Integrated Circuits Supplier Device Package: 64-EP-TQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: SY89823 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.45V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1263187-SY89823LHY Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer, Translator Mounting Style: SMD Frequency - Max: 500MHz Input: HSTL, LVPECL Output: HSTL Categories: Integrated Circuits Supplier Device Package: 64-EP-TQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: SY89823 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.45V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89823LHY
1263187-SY89823LHY
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89823LHY 1263187-SY89823LHY
Manufacturer: Microchip Technology Win Source Part Number: 1263187-SY89823LHY Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer, Translator Mounting Style: SMD Frequency - Max: 500MHz Input: HSTL, LVPECL Output: HSTL Categories: Integrated Circuits Supplier Device Package: 64-EP-TQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: SY89823 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.45V

Manufacturer: Microchip Technology
Win Source Part Number: 1263187-SY89823LHY
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Mounting Style: SMD
Frequency - Max: 500MHz
Input: HSTL, LVPECL
Output: HSTL
Categories: Integrated Circuits
Supplier Device Package: 64-EP-TQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 64-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: SY89823
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.15V ~ 3.45V

Buy Now
 - SY89823LHY - Rochester Electronics
Newburyport, MA, United States
SY89823LHY- Bus Clock Driver

SY89823LHY- Bus Clock Driver

Supplier's Site Datasheet
Clock Buffers, Drivers - 576-2090-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-2090-ND
Clock Buffers, Drivers 576-2090-ND
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:22 500MHz 64-TQFP Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:22 500MHz 64-TQFP Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89823LHY - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89823LHY
Clock/Timing - Clock Buffers, Drivers SY89823LHY
IC CLK BUFFER 2:22 500MHZ 64TQFP

IC CLK BUFFER 2:22 500MHZ 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1263187-SY89823LHY SY89823LHY 576-2090-ND SY89823LHY
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89823LHY Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Real Time Clock; Clock Driver Clock Driver Clock Driver
Bus Interface HSTL; HSTL HSTL
Package Type Surface Mount Surface Mount; 64-TQFP Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3.15 to 3.45 volts 3.15 to 3.45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QC-T3-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Real Time Clocks - 1913677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details