Microchip Technology, Inc. Clock Buffers, Drivers SY89823LHY-TR

Description
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:22 500MHz 64-TQFP Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:22 500MHz 64-TQFP Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY89823LHY-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89823LHY-TR-ND
Clock Buffers, Drivers SY89823LHY-TR-ND
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:22 500MHz 64-TQFP Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:22 500MHz 64-TQFP Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269919-SY89823LHY-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269919-SY89823LHY-TR
Win Source Part Number: 1269919-SY89823LHY-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer, Translator Package: Tape & Reel (TR) Frequency - Max: 500 MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: HSTL, LVPECL Output: HSTL Voltage - Supply: 3.15V ~ 3.45V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89823LHY TR,SY89823LHY TR,SY89823LHYTR,SY89 823LHYTR Base Product Number: SY89823

Win Source Part Number: 1269919-SY89823LHY-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Package: Tape & Reel (TR)
Frequency - Max: 500 MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: HSTL, LVPECL
Output: HSTL
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-TQFP-EP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89823LHY TR,SY89823LHY TR,SY89823LHYTR,SY89823LHYTR
Base Product Number: SY89823

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89823LHY-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89823LHY-TR
Clock/Timing - Clock Buffers, Drivers SY89823LHY-TR
IC CLK BUFFER 2:22 500MHZ 64TQFP

IC CLK BUFFER 2:22 500MHZ 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY89823LHY-TR-ND 1269919-SY89823LHY-TR SY89823LHY-TR
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface HSTL HSTL; HSTL
Package Type Surface Mount; 64-TQFP Exposed Pad Surface Mount; 64-TQFP Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3.15 to 3.45 volts 3.15 to 3.45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
CDC203 3.3V 6-Bit Inverter/Clock Driver - CDC203DWG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers