Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY89823LHG

Description
Win Source Part Number: 1269873-SY89823LHG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer, Translator Package: Tray Frequency - Max: 500 MHz Number of Circuits: 1 Standard Package: 160 Mounting: SMD (SMT) Input: HSTL, LVPECL Output: HSTL Voltage - Supply: 3.15V ~ 3.45V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-1429 Base Product Number: SY89823 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1269873-SY89823LHG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer, Translator Package: Tray Frequency - Max: 500 MHz Number of Circuits: 1 Standard Package: 160 Mounting: SMD (SMT) Input: HSTL, LVPECL Output: HSTL Voltage - Supply: 3.15V ~ 3.45V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-1429 Base Product Number: SY89823 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269873-SY89823LHG
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269873-SY89823LHG
Win Source Part Number: 1269873-SY89823LHG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer, Translator Package: Tray Frequency - Max: 500 MHz Number of Circuits: 1 Standard Package: 160 Mounting: SMD (SMT) Input: HSTL, LVPECL Output: HSTL Voltage - Supply: 3.15V ~ 3.45V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-1429 Base Product Number: SY89823 Product Status: Obsolete

Win Source Part Number: 1269873-SY89823LHG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Package: Tray
Frequency - Max: 500 MHz
Number of Circuits: 1
Standard Package: 160
Mounting: SMD (SMT)
Input: HSTL, LVPECL
Output: HSTL
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-TQFP-EP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-1429
Base Product Number: SY89823
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89823LHG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89823LHG
Clock/Timing - Clock Buffers, Drivers SY89823LHG
IC CLK BUFFER 2:22 500MHZ 64TQFP

IC CLK BUFFER 2:22 500MHZ 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1269873-SY89823LHG SY89823LHG
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface HSTL; HSTL
Package Type Surface Mount; 64-TQFP Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Clock/Timing - Clock Buffers, Drivers - 5V9910ZQ-QS5V99105SOI - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers