Microchip Technology, Inc. Clock Buffers, Drivers SY89809LTH

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:9 500MHz 32-TQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:9 500MHz 32-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-2089-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-2089-ND
Clock Buffers, Drivers 576-2089-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:9 500MHz 32-TQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:9 500MHz 32-TQFP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89809LTH - 1263185-SY89809LTH - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89809LTH
1263185-SY89809LTH
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89809LTH 1263185-SY89809LTH
Manufacturer: Microchip Technology Win Source Part Number: 1263185-SY89809LTH Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 500MHz Input: HSTL, LVPECL Output: HSTL Categories: Integrated Circuits Supplier Device Package: 32-TQFP (7x7) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: SY89809 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1263185-SY89809LTH
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Mounting Style: SMD
Frequency - Max: 500MHz
Input: HSTL, LVPECL
Output: HSTL
Categories: Integrated Circuits
Supplier Device Package: 32-TQFP (7x7)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 32-TQFP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: SY89809
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Clock/Timing - Clock Buffers, Drivers - SY89809LTH - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89809LTH
Clock/Timing - Clock Buffers, Drivers SY89809LTH
IC CLK BUFFER 2:9 500MHZ 32TQFP

IC CLK BUFFER 2:9 500MHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 576-2089-ND 1263185-SY89809LTH SY89809LTH
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89809LTH Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface HSTL HSTL; HSTL
Package Type Surface Mount; 32-TQFP Surface Mount Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Application Specific Clock/Timing - CY28401OXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
Clock/Timing - Clock/Timing - Real Time Clocks - BQ4830YMA-85 - 1206127-BQ4830YMA-85 - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type DIP; PDIP; PDIP
Supply Voltage 4.5 to 5.5 volts
View Details
2 suppliers
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-8803-C7-32.768KHZ-7PPM-TA105-QA - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details