Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89809LTC SY89809LTC

Description
Manufacturer: Microchip Technology Win Source Part Number: 127385-SY89809LTC Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: HSTL, LVPECL Output: HSTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 500MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 127385-SY89809LTC Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: HSTL, LVPECL Output: HSTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 500MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89809LTC
127385-SY89809LTC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89809LTC 127385-SY89809LTC
Manufacturer: Microchip Technology Win Source Part Number: 127385-SY89809LTC Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: HSTL, LVPECL Output: HSTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 500MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 127385-SY89809LTC
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HSTL, LVPECL
Output: HSTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 32-TQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 500MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89809LTC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89809LTC
Clock/Timing - Clock Buffers, Drivers SY89809LTC
IC CLK BUFFER 2:9 500MHZ 32TQFP

IC CLK BUFFER 2:9 500MHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 127385-SY89809LTC SY89809LTC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89809LTC Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface HSTL; HSTL
Package Type Surface Mount; 32-TQFP (7x7) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock and Timing IC - 690-RV-3032-C7-32.768KHZ-2.5PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.3 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Real Time Clocks - 1913677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details