Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY89808LTI-TR

Description
Win Source Part Number: 1269905-SY89808LTI-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer, Translator Package: Tape & Reel (TR) Frequency - Max: 500 MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: HSTL, LVPECL Output: HSTL Voltage - Supply: 3.15V ~ 3.45V Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89808LTI TR,SY89808LTI TR,SY89808LTITR,SY89 808LTITR Base Product Number: SY89808 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1269905-SY89808LTI-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer, Translator Package: Tape & Reel (TR) Frequency - Max: 500 MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: HSTL, LVPECL Output: HSTL Voltage - Supply: 3.15V ~ 3.45V Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89808LTI TR,SY89808LTI TR,SY89808LTITR,SY89 808LTITR Base Product Number: SY89808 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269905-SY89808LTI-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269905-SY89808LTI-TR
Win Source Part Number: 1269905-SY89808LTI-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer, Translator Package: Tape & Reel (TR) Frequency - Max: 500 MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: HSTL, LVPECL Output: HSTL Voltage - Supply: 3.15V ~ 3.45V Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89808LTI TR,SY89808LTI TR,SY89808LTITR,SY89 808LTITR Base Product Number: SY89808 RoHS Status: RoHS non-compliant

Win Source Part Number: 1269905-SY89808LTI-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Package: Tape & Reel (TR)
Frequency - Max: 500 MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: HSTL, LVPECL
Output: HSTL
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89808LTI TR,SY89808LTI TR,SY89808LTITR,SY89808LTITR
Base Product Number: SY89808
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89808LTI-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89808LTI-TR
Clock/Timing - Clock Buffers, Drivers SY89808LTI-TR
IC CLK BUFFER 2:9 500MHZ 32TQFP

IC CLK BUFFER 2:9 500MHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1269905-SY89808LTI-TR SY89808LTI-TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface HSTL; HSTL
Package Type Surface Mount; 32-TQFP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9500BP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937PWG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
5 suppliers