Microchip Technology, Inc. Clock Buffers, Drivers SY89808LTG

Description
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:9 500MHz 32-TQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:9 500MHz 32-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-2564-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-2564-ND
Clock Buffers, Drivers 576-2564-ND
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:9 500MHz 32-TQFP

Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:9 500MHz 32-TQFP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89808LTG - 1263183-SY89808LTG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89808LTG
1263183-SY89808LTG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89808LTG 1263183-SY89808LTG
Manufacturer: Microchip Technology Win Source Part Number: 1263183-SY89808LTG Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer, Translator Mounting Style: SMD Frequency - Max: 500MHz Input: HSTL, LVPECL Output: HSTL Categories: Integrated Circuits Supplier Device Package: 32-TQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: SY89808 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.45V

Manufacturer: Microchip Technology
Win Source Part Number: 1263183-SY89808LTG
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Mounting Style: SMD
Frequency - Max: 500MHz
Input: HSTL, LVPECL
Output: HSTL
Categories: Integrated Circuits
Supplier Device Package: 32-TQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 32-TQFP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: SY89808
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.15V ~ 3.45V

Buy Now
Clock/Timing - Clock Buffers, Drivers - SY89808LTG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89808LTG
Clock/Timing - Clock Buffers, Drivers SY89808LTG
IC CLK BUFFER 2:9 500MHZ 32TQFP

IC CLK BUFFER 2:9 500MHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 576-2564-ND 1263183-SY89808LTG SY89808LTG
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89808LTG Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface HSTL HSTL; HSTL
Package Type Surface Mount; 32-TQFP Surface Mount Surface Mount; Surface Mount
Supply Voltage 3.15 to 3.45 volts 3.15 to 3.45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
CDC208 5V Dual 1-to-4 clock driver - CDC208NS - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
3 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details