The SY89808LTG-TR is a high-performance clock buffer and driver designed for low-voltage applications, featuring 9 differential HSTL output pairs that are compatible with 1.5V signaling. It supports a maximum clock frequency of 500MHz and operates with a core supply voltage of 3.3V and an output supply voltage of 1.8V, which helps reduce power consumption. The device includes a triple-buffered enable function to prevent runt clock pulses during output transitions, ensuring reliable operation. This clock driver is suitable for various applications, including workstations, parallel processor-based systems, high-performance computing, and communications. It guarantees low pin-to-pin skew of 25ps maximum and operates over an industrial temperature range of -40°C to +85°C. The SY89808LTG-TR is housed in a 32-pin TQFP package, making it a compact solution for designs requiring precise signal distribution.
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:9 500 MHz 32-TQFP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | SY89808LTG-TR |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 3.15 to 3.45 volts |
| Switching Frequency | 500000 kHz |