Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY89542UMG

Description
Win Source Part Number: 1256924-SY89542UMG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Multiplexer Package: Tube Standard Package: 120 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-1423-5,576-1423, 576-1423,1611-SY8954 2UMG Base Product Number: SY89542
Request a Quote Datasheet
Description
Win Source Part Number: 1256924-SY89542UMG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Multiplexer Package: Tube Standard Package: 120 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-1423-5,576-1423, 576-1423,1611-SY8954 2UMG Base Product Number: SY89542
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256924-SY89542UMG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256924-SY89542UMG
Win Source Part Number: 1256924-SY89542UMG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Multiplexer Package: Tube Standard Package: 120 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-1423-5,576-1423, 576-1423,1611-SY8954 2UMG Base Product Number: SY89542

Win Source Part Number: 1256924-SY89542UMG
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: Precision Edge®
Type: Multiplexer
Package: Tube
Standard Package: 120
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-1423-5,576-1423,576-1423,1611-SY89542UMG
Base Product Number: SY89542

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256924-SY89542UMG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.375V ~ 2.625V
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
Low-power 1-of-2 demultiplexer with 3-state deselected output - 74AUP1G18GM,115 - Nexperia B.V.
Specs
Supply Voltage +4.6
Features ESD Protection
Package Type SOT886 SOT886
View Details
 - CDP1853CD/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; SBDIP16
View Details
SN54ALS138A 3-Line To 8-Line Decoders/Demultiplexers - JM38510/37701B2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details