Microchip Technology, Inc. SY89542U

Description
The SY89542U includes two precision, high-speed 2:1 differential Muxes with LVDS (350mV) compatible outputs with a guaranteed data rate throughput of 3.2Gbps over temperature and voltage.The SY89542U differential inputs include a unique, 3-pin internal termination that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards, both AC- and DC-coupled without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution.The SY89542U operates from a single 2.5V supply, and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a 3.3V supply, consider the SY89543L. The SY89542U is part of Micrel's Precision Edge® product family. Additional Features Dual 2:1 multiplexer Guaranteed AC performance over temp and voltage: DC-to >3.2Gbps data rate throughput <600ps In-to-Out tpd <150ps tr/tf Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <0.7psRMS crosstalk-induced jitter Unique input isolation design minimizes crosstalk Internal input termination Unique input termination and VTpin accepts DC-Coupled and AC-coupled inputs (LVDS, LVPECL, CML) 350mV LVDS output swing CMOS/TTL compatible MUX select Power supply 2.5V ±5% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package
Datasheet
Description
The SY89542U includes two precision, high-speed 2:1 differential Muxes with LVDS (350mV) compatible outputs with a guaranteed data rate throughput of 3.2Gbps over temperature and voltage.The SY89542U differential inputs include a unique, 3-pin internal termination that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards, both AC- and DC-coupled without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution.The SY89542U operates from a single 2.5V supply, and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a 3.3V supply, consider the SY89543L. The SY89542U is part of Micrel's Precision Edge® product family. Additional Features Dual 2:1 multiplexer Guaranteed AC performance over temp and voltage: DC-to >3.2Gbps data rate throughput <600ps In-to-Out tpd <150ps tr/tf Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <0.7psRMS crosstalk-induced jitter Unique input isolation design minimizes crosstalk Internal input termination Unique input termination and VTpin accepts DC-Coupled and AC-coupled inputs (LVDS, LVPECL, CML) 350mV LVDS output swing CMOS/TTL compatible MUX select Power supply 2.5V ±5% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89542U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89542U includes two precision, high-speed 2:1 differential Muxes with LVDS (350mV) compatible outputs with a guaranteed data rate throughput of 3.2Gbps over temperature and voltage.The SY89542U differential inputs include a unique, 3-pin internal termination that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards, both AC- and DC-coupled without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution.The SY89542U operates from a single 2.5V supply, and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a 3.3V supply, consider the SY89543L. The SY89542U is part of Micrel's Precision Edge® product family. Additional Features Dual 2:1 multiplexer Guaranteed AC performance over temp and voltage: DC-to >3.2Gbps data rate throughput <600ps In-to-Out tpd <150ps tr/tf Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <0.7psRMS crosstalk-induced jitter Unique input isolation design minimizes crosstalk Internal input termination Unique input termination and VTpin accepts DC-Coupled and AC-coupled inputs (LVDS, LVPECL, CML) 350mV LVDS output swing CMOS/TTL compatible MUX select Power supply 2.5V ±5% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package

The SY89542U includes two precision, high-speed 2:1 differential Muxes with LVDS (350mV) compatible outputs with a guaranteed data rate throughput of 3.2Gbps over temperature and voltage.The SY89542U differential inputs include a unique, 3-pin internal termination that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards, both AC- and DC-coupled without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution.The SY89542U operates from a single 2.5V supply, and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a 3.3V supply, consider the SY89543L. The SY89542U is part of Micrel's Precision Edge® product family.

Additional Features

    • Dual 2:1 multiplexer
    • Guaranteed AC performance over temp and voltage:
      • DC-to >3.2Gbps data rate throughput
      • <600ps In-to-Out tpd
      • <150ps tr/tf
    • Ultra-low jitter design:
      • <1psRMS random jitter
      • <10psPP deterministic jitter
      • <10psPP total jitter (clock)
    • <0.7psRMS crosstalk-induced jitter
    • Unique input isolation design minimizes crosstalk
    • Internal input termination
    • Unique input termination and VTpin accepts DC-Coupled and AC-coupled inputs (LVDS, LVPECL, CML)
    • 350mV LVDS output swing
    • CMOS/TTL compatible MUX select
    • Power supply 2.5V ±5%
    • -40°C to +85°C temperature range
    • Available in 32-pin (5mm x 5mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY89542U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer - 74CBT16214DGGRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers
Multiplexer & Demultiplexer ICs - 1913598P - RS Components, Ltd.
Specs
Configuration SPST
Number of Pins 5
View Details
4-bit 1-of-2 FET multiplexer/demultiplexer with charge pump - 74CB3Q3257PWJ - Nexperia B.V.
Specs
Applications Communications
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
4 suppliers