Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY89540UMY

Description
Win Source Part Number: 1007674-SY89540UMY Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Crosspoint Switch Package: Tray Standard Package: 260 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V Package / Case: 44-VFQFN Exposed Pad, 44-MLF® Supplier Device Package: 44-MLF® (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3241 Base Product Number: SY89540
Request a Quote Datasheet
Description
Win Source Part Number: 1007674-SY89540UMY Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Crosspoint Switch Package: Tray Standard Package: 260 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V Package / Case: 44-VFQFN Exposed Pad, 44-MLF® Supplier Device Package: 44-MLF® (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3241 Base Product Number: SY89540
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1007674-SY89540UMY
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1007674-SY89540UMY
Win Source Part Number: 1007674-SY89540UMY Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Crosspoint Switch Package: Tray Standard Package: 260 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V Package / Case: 44-VFQFN Exposed Pad, 44-MLF® Supplier Device Package: 44-MLF® (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3241 Base Product Number: SY89540

Win Source Part Number: 1007674-SY89540UMY
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: Precision Edge®
Type: Crosspoint Switch
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 44-VFQFN Exposed Pad, 44-MLF®
Supplier Device Package: 44-MLF® (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-3241
Base Product Number: SY89540

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1007674-SY89540UMY
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.375V ~ 2.625V
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
Analog Switches, Multiplexers, Demultiplexers - HEF4051BT,653 - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - AM7992BJC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type PLCC; PLCC28
View Details
CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BMG4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 10
View Details