Microchip Technology, Inc. SY89474U

Description
The SY89474U is a 2.5V precision, high-speed 2:1 differential MUX capable of processing clocks up to 2.5GHz and data up to 2.5Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The output is 325mV LVDS with fast rise/fall times guaranteed to be less than 150ps.The SY89474U operates from a 2.5V ±5% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89474U is part of Micrel's highspeed, Precision Edge® product line. For multiple clock switchover solutions, please refer to the SY89840U - SY89845U family. Additional Features Selects between two input channels and provides two copies of the selected input Guaranteed AC performance over temperature and supply voltage: DC to 2.5Gbps data throughput DC to 2.5GHz fMAX (clock) <470ps In-to-Out tpd <150ps tr/tf <20ps output-to-output skew Unique, patent-pending input isolation design minimizes crosstalk Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <1psRMS cycle-to-cycle jitter <10psPP total jitter (clock) <0.7psRMS crosstalk induced jitter Unique patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) 325mV LVDS output swing 2.5V ±5% supply voltage -40°C to +85°C industrial temperature range Available in 24-pin (4mm x 4mm) QFN package
Datasheet
Description
The SY89474U is a 2.5V precision, high-speed 2:1 differential MUX capable of processing clocks up to 2.5GHz and data up to 2.5Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The output is 325mV LVDS with fast rise/fall times guaranteed to be less than 150ps.The SY89474U operates from a 2.5V ±5% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89474U is part of Micrel's highspeed, Precision Edge® product line. For multiple clock switchover solutions, please refer to the SY89840U - SY89845U family. Additional Features Selects between two input channels and provides two copies of the selected input Guaranteed AC performance over temperature and supply voltage: DC to 2.5Gbps data throughput DC to 2.5GHz fMAX (clock) <470ps In-to-Out tpd <150ps tr/tf <20ps output-to-output skew Unique, patent-pending input isolation design minimizes crosstalk Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <1psRMS cycle-to-cycle jitter <10psPP total jitter (clock) <0.7psRMS crosstalk induced jitter Unique patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) 325mV LVDS output swing 2.5V ±5% supply voltage -40°C to +85°C industrial temperature range Available in 24-pin (4mm x 4mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89474U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89474U is a 2.5V precision, high-speed 2:1 differential MUX capable of processing clocks up to 2.5GHz and data up to 2.5Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The output is 325mV LVDS with fast rise/fall times guaranteed to be less than 150ps.The SY89474U operates from a 2.5V ±5% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89474U is part of Micrel's highspeed, Precision Edge® product line. For multiple clock switchover solutions, please refer to the SY89840U - SY89845U family. Additional Features Selects between two input channels and provides two copies of the selected input Guaranteed AC performance over temperature and supply voltage: DC to 2.5Gbps data throughput DC to 2.5GHz fMAX (clock) <470ps In-to-Out tpd <150ps tr/tf <20ps output-to-output skew Unique, patent-pending input isolation design minimizes crosstalk Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <1psRMS cycle-to-cycle jitter <10psPP total jitter (clock) <0.7psRMS crosstalk induced jitter Unique patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) 325mV LVDS output swing 2.5V ±5% supply voltage -40°C to +85°C industrial temperature range Available in 24-pin (4mm x 4mm) QFN package

The SY89474U is a 2.5V precision, high-speed 2:1 differential MUX capable of processing clocks up to 2.5GHz and data up to 2.5Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The output is 325mV LVDS with fast rise/fall times guaranteed to be less than 150ps.The SY89474U operates from a 2.5V ±5% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89474U is part of Micrel's highspeed, Precision Edge® product line. For multiple clock switchover solutions, please refer to the SY89840U - SY89845U family.

Additional Features

    • Selects between two input channels and provides two copies of the selected input
    • Guaranteed AC performance over temperature and supply voltage:
      • DC to 2.5Gbps data throughput
      • DC to 2.5GHz fMAX (clock)
      • <470ps In-to-Out tpd
      • <150ps tr/tf
      • <20ps output-to-output skew
    • Unique, patent-pending input isolation design minimizes crosstalk
    • Ultra-low jitter design:
      • <1psRMS random jitter
    • <10psPP deterministic jitter
    • <1psRMS cycle-to-cycle jitter
    • <10psPP total jitter (clock)
    • <0.7psRMS crosstalk induced jitter
    • Unique patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS)
    • 325mV LVDS output swing
    • 2.5V ±5% supply voltage
    • -40°C to +85°C industrial temperature range
    • Available in 24-pin (4mm x 4mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY89474U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904688 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type So
Number of Pins 14
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AC157SCX - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253RGYRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details