Microchip Technology, Inc. Clock Buffers, Drivers SY89468UHY

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:20 1.5GHz 64-TQFP Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:20 1.5GHz 64-TQFP Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-2086-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-2086-ND
Clock Buffers, Drivers 576-2086-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:20 1.5GHz 64-TQFP Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:20 1.5GHz 64-TQFP Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89468UHY
898715-SY89468UHY
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89468UHY 898715-SY89468UHY
Manufacturer: Microchip Technology Win Source Part Number: 898715-SY89468UHY Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: 64-TQFP Exposed Pad Package: Tray Mounting: Surface Mount Family Name: SY89468 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP-EP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-2086, SY89468UHY-ND

Manufacturer: Microchip Technology
Win Source Part Number: 898715-SY89468UHY
Series: Precision Edge®
Operating Temperature Range: -40°C ~ 85°C
Package: 64-TQFP Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: SY89468
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP-EP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-2086, SY89468UHY-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89468UHY - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89468UHY
Clock/Timing - Clock Buffers, Drivers SY89468UHY
IC CLK BUFFER 2:20 1.5GHZ 64TQFP

IC CLK BUFFER 2:20 1.5GHZ 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 576-2086-ND 898715-SY89468UHY SY89468UHY
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89468UHY Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVDS
Package Type Surface Mount; 64-TQFP Exposed Pad Surface Mount; 64-TQFP-EP (10x10) Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 530NB500M000DG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator - CDCE421ARGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL
Package Type DIESALE,VQFN,WAFERSALE
View Details
8 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details