Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89467UHY SY89467UHY

Description
Manufacturer: Microchip Technology Win Source Part Number: 037391-SY89467UHY Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, PECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-EP-TQFP Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): NB100LVEP221FAG; SY89467UHYTR; NB100LVEP221FAR2; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037391-SY89467UHY Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, PECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-EP-TQFP Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): NB100LVEP221FAG; SY89467UHYTR; NB100LVEP221FAR2; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89467UHY
037391-SY89467UHY
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89467UHY 037391-SY89467UHY
Manufacturer: Microchip Technology Win Source Part Number: 037391-SY89467UHY Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, PECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-EP-TQFP Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): NB100LVEP221FAG; SY89467UHYTR; NB100LVEP221FAR2; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037391-SY89467UHY
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, PECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-EP-TQFP
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): NB100LVEP221FAG; SY89467UHYTR; NB100LVEP221FAR2;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - 576-2085-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-2085-ND
Clock Buffers, Drivers 576-2085-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:20 2GHz 64-TQFP Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:20 2GHz 64-TQFP Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89467UHY - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89467UHY
Clock/Timing - Clock Buffers, Drivers SY89467UHY
IC CLK BUFFER 2:20 2GHZ 64TQFP

IC CLK BUFFER 2:20 2GHZ 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 037391-SY89467UHY 576-2085-ND SY89467UHY
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89467UHY Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 64-EP-TQFP Surface Mount; 64-TQFP Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-8803-C7-32.768KHZ-7PPM-TA105-QA - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT7046AD,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 21 MHz
View Details
Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details