Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89465UMG TR SY89465UMG TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 795967-SY89465UMG TR Series: Precision Edge Packaging: Reel package Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 44-VFQFN Exposed Pad, 44-MLF Frequency - Max: 2GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Input: CML, LVDS, PECL Output: LVDS Part Status: Obsolete(EOL) Family Name: SY89465 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-MLF (7x7) Alternative Parts (Cross-Reference): 854110AYILF; 854110AYILFT; 5T9310-NLI; 5T93GL10NLI; Introduction Date: December 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 795967-SY89465UMG TR Series: Precision Edge Packaging: Reel package Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 44-VFQFN Exposed Pad, 44-MLF Frequency - Max: 2GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Input: CML, LVDS, PECL Output: LVDS Part Status: Obsolete(EOL) Family Name: SY89465 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-MLF (7x7) Alternative Parts (Cross-Reference): 854110AYILF; 854110AYILFT; 5T9310-NLI; 5T93GL10NLI; Introduction Date: December 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89465UMG TR
795967-SY89465UMG TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89465UMG TR 795967-SY89465UMG TR
Manufacturer: Microchip Technology Win Source Part Number: 795967-SY89465UMG TR Series: Precision Edge Packaging: Reel package Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 44-VFQFN Exposed Pad, 44-MLF Frequency - Max: 2GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Input: CML, LVDS, PECL Output: LVDS Part Status: Obsolete(EOL) Family Name: SY89465 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-MLF (7x7) Alternative Parts (Cross-Reference): 854110AYILF; 854110AYILFT; 5T9310-NLI; 5T93GL10NLI; Introduction Date: December 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795967-SY89465UMG TR
Series: Precision Edge
Packaging: Reel package
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 44-VFQFN Exposed Pad, 44-MLF
Frequency - Max: 2GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Input: CML, LVDS, PECL
Output: LVDS
Part Status: Obsolete(EOL)
Family Name: SY89465
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-MLF (7x7)
Alternative Parts (Cross-Reference): 854110AYILF; 854110AYILFT; 5T9310-NLI; 5T93GL10NLI;
Introduction Date: December 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Clock/Timing - Clock Buffers, Drivers - SY89465UMG TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89465UMG TR
Clock/Timing - Clock Buffers, Drivers SY89465UMG TR
IC CLK MULTIPLXR 2:10 2GHZ 44MLF

IC CLK MULTIPLXR 2:10 2GHZ 44MLF

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 795967-SY89465UMG TR SY89465UMG TR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89465UMG TR Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface LVDS; LVDS
Package Type Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09943-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY23FP12OXI-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901KQ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 200 MHz
View Details