Microchip Technology, Inc. Clock Buffers, Drivers SY89464UMY

Description
Clock Multiplexer IC 2:10 2GHz 44-VFQFN Exposed Pad, 44-MLF®
Request a Quote Datasheet
Description
Clock Multiplexer IC 2:10 2GHz 44-VFQFN Exposed Pad, 44-MLF®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-3237-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-3237-ND
Clock Buffers, Drivers 576-3237-ND
Clock Multiplexer IC 2:10 2GHz 44-VFQFN Exposed Pad, 44-MLF®

Clock Multiplexer IC 2:10 2GHz 44-VFQFN Exposed Pad, 44-MLF®

Buy Now Datasheet
 - SY89464UMY - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 89464 Series, 10 True Output(s), 0 Inverted Output(s)

Low Skew Clock Driver, 89464 Series, 10 True Output(s), 0 Inverted Output(s)

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89464UMY - 795966-SY89464UMY - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89464UMY
795966-SY89464UMY
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89464UMY 795966-SY89464UMY
Manufacturer: Microchip Technology Win Source Part Number: 795966-SY89464UMY Series: Precision Edge Packaging: Tray Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 44-VFQFN Exposed Pad, 44-MLF Frequency - Max: 2GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: CML, LVDS, PECL Output: LVPECL Family Name: SY89464 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-MLF (7x7) Alternative Parts (Cross-Reference): SI53305-B-GMR; 854110AYILF; 854110AYILFT; SI53305-B-GM; Introduction Date: December 01, 2005 ECCN: 5A991.c Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795966-SY89464UMY
Series: Precision Edge
Packaging: Tray
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 44-VFQFN Exposed Pad, 44-MLF
Frequency - Max: 2GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: CML, LVDS, PECL
Output: LVPECL
Family Name: SY89464
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-MLF (7x7)
Alternative Parts (Cross-Reference): SI53305-B-GMR; 854110AYILF; 854110AYILFT; SI53305-B-GM;
Introduction Date: December 01, 2005
ECCN: 5A991.c
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89464UMY - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89464UMY
Clock/Timing - Clock Buffers, Drivers SY89464UMY
IC CLK MULTIPLXR 2:10 2GHZ 44MLF

IC CLK MULTIPLXR 2:10 2GHZ 44MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 576-3237-ND SY89464UMY 795966-SY89464UMY SY89464UMY
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89464UMY Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Real Time Clock; Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 44-VFQFN Exposed Pad, 44-MLF® Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208NSR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
5 suppliers