Microchip Technology, Inc. 3.3V 5V 2.5GHZ Logic IC SY89316VMI-TR

Description
IC RCVR/BUFF 3.3V/5V 2.5GHZ 8MLF / Differential Receiver IC 8-MLF® (2x2) Product overview: SY89316VMI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 2.5GHZ. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, 2.5GHZ, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY89316VMI-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RCVR/BUFF 3.3V/5V 2.5GHZ 8MLF / Differential Receiver IC 8-MLF® (2x2) Product overview: SY89316VMI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 2.5GHZ. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, 2.5GHZ, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY89316VMI-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 5V 2.5GHZ Logic IC - 703-SY89316VMI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V 2.5GHZ Logic IC
703-SY89316VMI-TR
3.3V 5V 2.5GHZ Logic IC 703-SY89316VMI-TR
IC RCVR/BUFF 3.3V/5V 2.5GHZ 8MLF / Differential Receiver IC 8-MLF® (2x2) Product overview: SY89316VMI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 2.5GHZ. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, 2.5GHZ, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY89316VMI-TR can be used for catalog matching and distributor lookup.

IC RCVR/BUFF 3.3V/5V 2.5GHZ 8MLF / Differential Receiver IC 8-MLF® (2x2) Product overview: SY89316VMI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 2.5GHZ. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, 2.5GHZ, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY89316VMI-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256365-SY89316VMI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256365-SY89316VMI-TR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256365-SY89316VMI-TR
Win Source Part Number: 1256365-SY89316VMI-T R Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: SY89 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver Supply Voltage: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 8-VFDFN Exposed Pad, 8-MLF® Supplier Device Package: 8-MLF® (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89316VMI TR,SY89316VMI TR,SY89316VMITR,SY89 316VMITR Base Product Number: 89316 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256365-SY89316VMI-TR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: SY89
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Supply Voltage: 3V ~ 3.6V, 4.5V ~ 5.5V
Package / Case: 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package: 8-MLF® (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89316VMI TR,SY89316VMI TR,SY89316VMITR,SY89316VMITR
Base Product Number: 89316
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SY89316VMI-TR 1256365-SY89316VMI-TR
Product Name 3.3V 5V 2.5GHZ Logic IC Integrated Circuits (ICs) - Logic - Specialty Logic
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222706P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
 - 5400/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100107J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers