Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-VFDFN Exposed Pad, 8-MLF®
Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-VFDFN Exposed Pad, 8-MLF®
Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-VFDFN Exposed Pad, 8-MLF®
Manufacturer: Microchip Technology
Win Source Part Number: 1104599-SY89311UMG-T
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MLF (2x2)
Supply Voltage - Operating: 2.375 V to 5.5 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC CLK BUFFER 1:2 3GHZ 8MLF
IC CLK BUFFER 1:2 3GHZ 8MLF
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 576-2951-2-ND | 1104599-SY89311UMG-TR | SY89311UMG-TR | SY89311UMG-TR |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89311UMG-TR | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL | ECL; PECL; ECL, PECL | ECL, PECL | |
| Package Type | Surface Mount; 8-VFDFN Exposed Pad, 8-MLF® | Surface Mount; 8-MLF (2x2) | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 5.5 volts | 2.38 to 5.5 volts | 2.38 to 5.5 volts |