Low Skew Clock Driver, 89221 Series, 15 True Output(s), 0 Inverted Output(s), PQFP64
Manufacturer: Microchip Technology
Win Source Part Number: 1263145-SY89221UHY
Packaging: Tray
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Mounting Style: SMD
Frequency - Max: 2GHz
Input: CML, LVDS, PECL
Output: LVPECL
Categories: Integrated Circuits
Supplier Device Package: 64-EP-TQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 64-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: SY89221
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 3.6V
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:15 2GHz 64-TQFP Exposed Pad
| Rochester Electronics | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SY89221UHY | 1263145-SY89221UHY | 576-1616-ND |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89221UHY | Clock Buffers, Drivers | |
| Device Type | Real Time Clock; Clock Driver | Clock Driver | Clock Driver |
| Features / Standards | RoHS | Lead-Free | |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | |
| Package Type | Surface Mount | Surface Mount; 64-TQFP Exposed Pad |