Microchip Technology, Inc. SY89221U

Description
The SY89221U is a 2.5/3.3V precision, high-speed, integrated clock divider and LVPECL fanout buffer capable of handling clocks up to 1.5GHz. Optimized for communications applications, the four independently controlled output banks are phasematched and can be configured for pass through ÷1, ÷2 or ÷4 divider ratios.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the user to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The low-skew, low-jitter outputs are LVPECL compatible with extremely fast rise/fall times that are guaranteed to be less than 220ps.The /MR (master reset) input asynchronously resets the outputs. A four-clock delay after de-asserting /MR allows the counters to synchronize and start the outputs from the same state without any runt pulse.The SY89221U is part of Micrel's Precision Edge® product family. Additional Features Four low-skew LVPECL output banks with independently programmable ÷1, ÷2 and ÷4 divider options Four output banks, 15 total outputs Guaranteed AC performance over temperature and voltage: Accepts a clock frequency up to 1.5GHz <1600ps IN-to-OUT propagation delay <270ps rise/fall time <35ps within-bank skew Fail Safe Input Prevents outputs from oscillating Ultra-low jitter design: <1psRMS random jitter <10psPP total jitter (clock) Patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) CMOS/TTL-compatible output enable (EN) and divider select control 2.5V ±5% or 3.3V ±10% power supply -40°C to +85°C temperature range Available in 64-pin TQFP
Datasheet
Description
The SY89221U is a 2.5/3.3V precision, high-speed, integrated clock divider and LVPECL fanout buffer capable of handling clocks up to 1.5GHz. Optimized for communications applications, the four independently controlled output banks are phasematched and can be configured for pass through ÷1, ÷2 or ÷4 divider ratios.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the user to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The low-skew, low-jitter outputs are LVPECL compatible with extremely fast rise/fall times that are guaranteed to be less than 220ps.The /MR (master reset) input asynchronously resets the outputs. A four-clock delay after de-asserting /MR allows the counters to synchronize and start the outputs from the same state without any runt pulse.The SY89221U is part of Micrel's Precision Edge® product family. Additional Features Four low-skew LVPECL output banks with independently programmable ÷1, ÷2 and ÷4 divider options Four output banks, 15 total outputs Guaranteed AC performance over temperature and voltage: Accepts a clock frequency up to 1.5GHz <1600ps IN-to-OUT propagation delay <270ps rise/fall time <35ps within-bank skew Fail Safe Input Prevents outputs from oscillating Ultra-low jitter design: <1psRMS random jitter <10psPP total jitter (clock) Patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) CMOS/TTL-compatible output enable (EN) and divider select control 2.5V ±5% or 3.3V ±10% power supply -40°C to +85°C temperature range Available in 64-pin TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89221U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89221U is a 2.5/3.3V precision, high-speed, integrated clock divider and LVPECL fanout buffer capable of handling clocks up to 1.5GHz. Optimized for communications applications, the four independently controlled output banks are phasematched and can be configured for pass through ÷1, ÷2 or ÷4 divider ratios.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the user to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The low-skew, low-jitter outputs are LVPECL compatible with extremely fast rise/fall times that are guaranteed to be less than 220ps.The /MR (master reset) input asynchronously resets the outputs. A four-clock delay after de-asserting /MR allows the counters to synchronize and start the outputs from the same state without any runt pulse.The SY89221U is part of Micrel's Precision Edge® product family. Additional Features Four low-skew LVPECL output banks with independently programmable ÷1, ÷2 and ÷4 divider options Four output banks, 15 total outputs Guaranteed AC performance over temperature and voltage: Accepts a clock frequency up to 1.5GHz <1600ps IN-to-OUT propagation delay <270ps rise/fall time <35ps within-bank skew Fail Safe Input Prevents outputs from oscillating Ultra-low jitter design: <1psRMS random jitter <10psPP total jitter (clock) Patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) CMOS/TTL-compatible output enable (EN) and divider select control 2.5V ±5% or 3.3V ±10% power supply -40°C to +85°C temperature range Available in 64-pin TQFP

The SY89221U is a 2.5/3.3V precision, high-speed, integrated clock divider and LVPECL fanout buffer capable of handling clocks up to 1.5GHz. Optimized for communications applications, the four independently controlled output banks are phasematched and can be configured for pass through ÷1, ÷2 or ÷4 divider ratios.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the user to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The low-skew, low-jitter outputs are LVPECL compatible with extremely fast rise/fall times that are guaranteed to be less than 220ps.The /MR (master reset) input asynchronously resets the outputs. A four-clock delay after de-asserting /MR allows the counters to synchronize and start the outputs from the same state without any runt pulse.The SY89221U is part of Micrel's Precision Edge® product family.

Additional Features

    • Four low-skew LVPECL output banks with independently programmable ÷1, ÷2 and ÷4 divider options
    • Four output banks, 15 total outputs
    • Guaranteed AC performance over temperature and voltage:
      • Accepts a clock frequency up to 1.5GHz
      • <1600ps IN-to-OUT propagation delay
      • <270ps rise/fall time
      • <35ps within-bank skew
    • Fail Safe Input
      • Prevents outputs from oscillating
    • Ultra-low jitter design:
      • <1psRMS random jitter
      • <10psPP total jitter (clock)
    • Patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS)
    • CMOS/TTL-compatible output enable (EN) and divider select control
    • 2.5V ±5% or 3.3V ±10% power supply
    • -40°C to +85°C temperature range
    • Available in 64-pin TQFP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Counters
Product Number SY89221U
Supply Voltage 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 1727-2623-2-ND - DigiKey
Specs
Counter Category Asynchronous
Counter Direction UP
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
CD4520B CMOS Dual Binary Up-Counter - CD4520BPW - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers
Logic - Counters, Dividers - 74HC160PW/C118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 66 MHz
View Details