Microchip Technology, Inc. Clock Buffers, Drivers SY89202UMI

Description
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:8 1.5GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:8 1.5GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY89202UMI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89202UMI-ND
Clock Buffers, Drivers SY89202UMI-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:8 1.5GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:8 1.5GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89202UMI
795957-SY89202UMI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89202UMI 795957-SY89202UMI
Manufacturer: Microchip Technology Win Source Part Number: 795957-SY89202UMI Series: Precision Edge Packaging: Bulk Type: Fanout Buffer (Distribution), Divider, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad, 32-MLF Frequency - Max: 1.5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: CML, LVDS, PECL Output: LVPECL Family Name: SY89202 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-MLF (5x5) Alternative Parts (Cross-Reference): 8S89202BKILFT; 8S89202BKILF; 8S89202BKILF/W; SY89202UMI TR; Introduction Date: January 05, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 795957-SY89202UMI
Series: Precision Edge
Packaging: Bulk
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad, 32-MLF
Frequency - Max: 1.5GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: CML, LVDS, PECL
Output: LVPECL
Family Name: SY89202
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-MLF (5x5)
Alternative Parts (Cross-Reference): 8S89202BKILFT; 8S89202BKILF; 8S89202BKILF/W; SY89202UMI TR;
Introduction Date: January 05, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89202UMI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89202UMI
Clock/Timing - Clock Buffers, Drivers SY89202UMI
IC CLK BUFFER 1:8 1.5GHZ 32MLF

IC CLK BUFFER 1:8 1.5GHZ 32MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY89202UMI-ND 795957-SY89202UMI SY89202UMI
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89202UMI Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Clock/Timing - CY28401OXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
CD4046B-MIL CMOS Micropower Phase-Locked Loop - CD4046BF3A - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP,DIESALE,WAFERSALE
Supply Voltage 3 to 18 volts
View Details
5 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details